Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR12N100Q IXFR12N100Q

Description
Manufacturer: IXYS Win Source Part Number: 1191130-IXFR12N100Q Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: ISOPLUS247 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Family Name: IXFR12N100Q Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: ISOPLUS247 Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5.5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 90nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2900pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 250W (Tc) Rds On (Maximum) @ Id, Vgs: 1.1 Ohm @ 6A, 10V Alternative Parts (Cross-Reference): FQAF11N90_NL; FQAF11N90; STW12NK90Z; Introduction Date: October 09, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191130-IXFR12N100Q Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: ISOPLUS247 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Family Name: IXFR12N100Q Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: ISOPLUS247 Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5.5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 90nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2900pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 250W (Tc) Rds On (Maximum) @ Id, Vgs: 1.1 Ohm @ 6A, 10V Alternative Parts (Cross-Reference): FQAF11N90_NL; FQAF11N90; STW12NK90Z; Introduction Date: October 09, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR12N100Q - 1191130-IXFR12N100Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR12N100Q
1191130-IXFR12N100Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR12N100Q 1191130-IXFR12N100Q
Manufacturer: IXYS Win Source Part Number: 1191130-IXFR12N100Q Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: ISOPLUS247 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Family Name: IXFR12N100Q Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: ISOPLUS247 Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5.5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 90nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2900pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 250W (Tc) Rds On (Maximum) @ Id, Vgs: 1.1 Ohm @ 6A, 10V Alternative Parts (Cross-Reference): FQAF11N90_NL; FQAF11N90; STW12NK90Z; Introduction Date: October 09, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191130-IXFR12N100Q
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: ISOPLUS247
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Family Name: IXFR12N100Q
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS247
Channel Type Type: N
Drain Source Voltage: 1000V
Vgs(th) (Maximum) @ Id: 5.5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 90nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2900pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 250W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.1 Ohm @ 6A, 10V
Alternative Parts (Cross-Reference): FQAF11N90_NL; FQAF11N90; STW12NK90Z;
Introduction Date: October 09, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1000V 10A MOSFET Transistor
278-IXFR12N100Q
1000V 10A MOSFET Transistor 278-IXFR12N100Q
MOSFET N-CH 1000V 10A ISOPLUS247 Product overview: IXFR12N100Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR12N100Q can be used for catalog matching and distributor lookup.

MOSFET N-CH 1000V 10A ISOPLUS247 Product overview: IXFR12N100Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR12N100Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR12N100Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR12N100Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR12N100Q
MOSFET N-CH 1000V 10A ISOPLUS247

MOSFET N-CH 1000V 10A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 12 Amps 1000V 1 Rds

MOSFET 12 Amps 1000V 1 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1191130-IXFR12N100Q 278-IXFR12N100Q IXFR12N100Q IXFR12N100Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFR12N100Q 1000V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 Tube TO-247; TO-247-3
Polarity N-Channel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details