IXYS Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFQ80N25X3

Description
MOSFET N-CH 250V 80A TO3P
Description
MOSFET N-CH 250V 80A TO3P

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFQ80N25X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFQ80N25X3
MOSFET N-CH 250V 80A TO3P

MOSFET N-CH 250V 80A TO3P

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number IXFQ80N25X3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-3P-3, SC-65-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details