N-Channel 500V 50A (Tc) 960W (Tc) Through Hole TO-3P
MOSFET N-Channel: Power MOSFET w/Fast Diode
MOSFET N-CH 500V 50A TO3P
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXFQ50N50P3-ND | IXFQ50N50P3 | IXFQ50N50P3 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |