N-Channel 250V 120A (Tc) 520W (Tc) Through Hole TO-3P
MOSFET N-CHANNEL 250V 120A TO3P
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS
MOSFET N-CHANNEL 250V 120A TO3P
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFQ120N25X3-ND | IXFQ120N25X3 | IXFQ120N25X3 | IXFQ120N25X3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-3; TO-3P-3, SC-65-3 | Through Hole | TO-3; TO-3P-3, SC-65-3 | |
| Packing Method | Tube; Tube | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |