Zilog Single FETs, MOSFETs IXFP90N20X3

Description
N-Channel 200V 90A (Tc) 390W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 200V 90A (Tc) 390W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFP90N20X3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP90N20X3-ND
Single FETs, MOSFETs IXFP90N20X3-ND
N-Channel 200V 90A (Tc) 390W (Tc) Through Hole TO-220-3

N-Channel 200V 90A (Tc) 390W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP90N20X3 - 876094-IXFP90N20X3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP90N20X3
876094-IXFP90N20X3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP90N20X3 876094-IXFP90N20X3
Manufacturer: IXYS Win Source Part Number: 876094-IXFP90N20X3 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 90A (Tc) 390W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IXFP90 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876094-IXFP90N20X3
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 90A (Tc) 390W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IXFP90
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP90N20X3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP90N20X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP90N20X3
MOSFET N-CH 200V 90A TO220

MOSFET N-CH 200V 90A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFP90N20X3-ND 876094-IXFP90N20X3 IXFP90N20X3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP90N20X3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data