N-Channel 850V 8A (Tc) 200W (Tc) Through Hole TO-220AB (IXFP)
Win Source Part Number: 1354999-IXFP8N85X
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: HiPerFET™, Ultra X
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220AB (IXFP)
Base Product Number: IXFP8N85
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 850 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 850mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 5.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 654 pF @ 25 V
Power Dissipation (Max): 200W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
MOSFET 850V/8A U-Junc X-Cla ss Power MOSFET
MOSFET N-CH 850V 8A TO220AB
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXFP8N85X-ND | 1354999-IXFP8N85X | IXFP8N85X | IXFP8N85X |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |