Zilog Single FETs, MOSFETs IXFP8N65X2

Description
N-Channel 650V 8A (Tc) 150W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 650V 8A (Tc) 150W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFP8N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP8N65X2-ND
Single FETs, MOSFETs IXFP8N65X2-ND
N-Channel 650V 8A (Tc) 150W (Tc) Through Hole TO-220-3

N-Channel 650V 8A (Tc) 150W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324595-IXFP8N65X2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324595-IXFP8N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324595-IXFP8N65X2
Manufacturer: IXYS Win Source Part Number: 1324595-IXFP8N65X2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 450mOhm @ 4A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 150W (Tc) Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 790 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 80 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFP8N65 Drive Voltage (Max Rds On, Min Rds On): 10V

Manufacturer: IXYS
Win Source Part Number: 1324595-IXFP8N65X2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 450mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 150W (Tc)
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 790 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 80
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXFP8N65
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP8N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP8N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP8N65X2
MOSFET N-CH 650V 8A TO220

MOSFET N-CH 650V 8A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFP8N65X2-ND 1324595-IXFP8N65X2 IXFP8N65X2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1404ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers