Zilog Single FETs, MOSFETs IXFP7N80PM

Description
N-Channel 800V 3.5A (Tc) 50W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 800V 3.5A (Tc) 50W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFP7N80PM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP7N80PM-ND
Single FETs, MOSFETs IXFP7N80PM-ND
N-Channel 800V 3.5A (Tc) 50W (Tc) Through Hole TO-220-3

N-Channel 800V 3.5A (Tc) 50W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1378703-IXFP7N80PM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1378703-IXFP7N80PM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1378703-IXFP7N80PM
Win Source Part Number: 1378703-IXFP7N80PM Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: HiPerFET™, Polar Package: Tube Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Base Product Number: IXFP7N80 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 3.5A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 1.44Ohm @ 3.5A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 1890 pF @ 25 V Power Dissipation (Max): 50W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1378703-IXFP7N80PM
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: HiPerFET™, Polar
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Base Product Number: IXFP7N80
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 3.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 1.44Ohm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 1890 pF @ 25 V
Power Dissipation (Max): 50W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP7N80PM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP7N80PM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP7N80PM
MOSFET N-CH 800V 3.5A TO220AB

MOSFET N-CH 800V 3.5A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 4 Amps 800V 1.44 Rds

MOSFET 4 Amps 800V 1.44 Rds

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFP7N80PM-ND 1378703-IXFP7N80PM IXFP7N80PM IXFP7N80PM
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data