Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP7N60P3 IXFP7N60P3

Description
Manufacturer: IXYS Win Source Part Number: 1049510-IXFP7N60P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 13.3nC @ 10V Max Input Capacitance: 705pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.15 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049510-IXFP7N60P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 13.3nC @ 10V Max Input Capacitance: 705pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.15 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP7N60P3 - 1049510-IXFP7N60P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP7N60P3
1049510-IXFP7N60P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP7N60P3 1049510-IXFP7N60P3
Manufacturer: IXYS Win Source Part Number: 1049510-IXFP7N60P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 13.3nC @ 10V Max Input Capacitance: 705pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.15 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1049510-IXFP7N60P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 13.3nC @ 10V
Max Input Capacitance: 705pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.15 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP7N60P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP7N60P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP7N60P3
MOSFET N-CH 600V 7A TO220AB

MOSFET N-CH 600V 7A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049510-IXFP7N60P3 IXFP7N60P3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP7N60P3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 600 volts
PD 180000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type NI-360
View Details
3 suppliers
Single IGBTs - 448-AIKB40N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details