Manufacturer: IXYS
Win Source Part Number: 205688-IXFP76N15T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 76A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 97nC @ 10V
Max Input Capacitance: 5800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 38A, 10V
Alternative Parts (Cross-Reference): IPP200N15N3G; P1615AT; IXFP76N15T2; IXTP90N15T;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 50
N-Channel 150V 76A (Tc) 350W (Tc) Through Hole TO-220-3
MOSFET N-CH 150V 76A TO220AB
MOSFET TRENCHT2 HIPERFET PWR MOSFET 150V 76A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 205688-IXFP76N15T2 | IXFP76N15T2-ND | IXFP76N15T2 | IXFP76N15T2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP76N15T2 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 150 volts | |||
| PD | 350000 milliwatts |