Win Source Part Number: 974870-IXFP6N120P
Category: Discrete Semiconductor Products>Transistors
Series: HiPerFET™, Polar
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 2.4Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 92 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2830 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: -IXFP6N120P
Base Product Number: IXFP6N120
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 1200V 6A (Tc) 250W (Tc) Through Hole TO-220-3
MOSFET N-CH 1200V 6A TO220AB
MOSFET N-CH 1200V 6A TO220AB
MOSFET POLAR HIPERFET WITH REDUCED RDS 1200V 6A
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 974870-IXFP6N120P | IXFP6N120P-ND | IXFP6N120P | IXFP6N120P | IXFP6N120P |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 250000 milliwatts | 250000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | 2830 pF @ 25 V |