N-Channel 1000V 2.3A (Tc) 42W (Tc) Through Hole TO-220 Isolated Tab
MOSFET N-CH 1000V 2.3A TO220
MOSFET N-CH 1000V 2.3A TO220
MOSFET DISCMOSFETN-CH HIPERFET-POLA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFP5N100PM-ND | IXFP5N100PM | IXFP5N100PM | IXFP5N100PM |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab | |
| Packing Method | Tube; Tube | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |