N-Channel 850V 3.5A (Tc) 35W (Tc) Through Hole TO-220
MOSFET 850V/3.5A UlJun XCl HiPerFET Pwr MOSFET
MOSFET N-CH 850V 3.5A TO220
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXFP4N85XM-ND | IXFP4N85XM | IXFP4N85XM |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |