N-Channel 850V 3.5A (Tc) 150W (Tc) Through Hole TO-220AB (IXFP)
Manufacturer: IXYS
Win Source Part Number: 876092-IXFP4N85X
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 3.5A (Tc) 150W (Tc) Through Hole TO-220AB (IXFP)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IXFP4N85
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB (IXFP)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 850V 3.5A TO220AB
MOSFET DISCMSFT NCH ULTRJNCT XCLASS
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFP4N85X-ND | 876092-IXFP4N85X | IXFP4N85X | IXFP4N85X |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP4N85X | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel |