Manufacturer: IXYS
Win Source Part Number: 876091-IXFP4N100PM
Features: 1000 V
Package: Tube
Family Name: IXFP4N100
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 1000V 2.1A (Tc) 40W (Tc) Through Hole TO-220 Isolated Tab
MOSFET N-CH 1000V 2.1A TO220
MOSFET N-CH 1000V 2.1A TO220
MOSFET DISCMOSFETN-CH HIPERFET-POLA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 876091-IXFP4N100PM | 238-IXFP4N100PM-ND | IXFP4N100PM | IXFP4N100PM | IXFP4N100PM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP4N100PM | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Package Type | SOT3 | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab | |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Packing Method | Tube; Tube | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |