Zilog Single FETs, MOSFETs IXFP3N120

Description
N-Channel 1200V 3A (Tc) 200W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 1200V 3A (Tc) 200W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFP3N120-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFP3N120-ND
Single FETs, MOSFETs 238-IXFP3N120-ND
N-Channel 1200V 3A (Tc) 200W (Tc) Through Hole TO-220-3

N-Channel 1200V 3A (Tc) 200W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1217480-IXFP3N120 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1217480-IXFP3N120
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1217480-IXFP3N120
Win Source Part Number: 1217480-IXFP3N120 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 4.5Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 5V @ 1.5mA Power Dissipation (Max): 200W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1050 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IXFP 3N120; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFP3 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1217480-IXFP3N120
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 3A (Tc)
Rds On (Max) @ Id, Vgs: 4.5Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 5V @ 1.5mA
Power Dissipation (Max): 200W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1050 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IXFP 3N120;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFP3
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP3N120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP3N120
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP3N120
MOSFET N-CH 1200V 3A TO220AB

MOSFET N-CH 1200V 3A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 3 Amps 1200V 4.50 Rds

MOSFET 3 Amps 1200V 4.50 Rds

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFP3N120-ND 1217480-IXFP3N120 IXFP3N120 IXFP3N120
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data