Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXFP38N30X3

Description
Manufacturer: IXYS Win Source Part Number: 1323894-IXFP38N30X3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Power Dissipation (Max): 240W (Tc) Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2240 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFP38 Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1323894-IXFP38N30X3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Power Dissipation (Max): 240W (Tc) Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2240 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFP38 Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323894-IXFP38N30X3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323894-IXFP38N30X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323894-IXFP38N30X3
Manufacturer: IXYS Win Source Part Number: 1323894-IXFP38N30X3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Power Dissipation (Max): 240W (Tc) Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2240 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFP38 Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: IXYS
Win Source Part Number: 1323894-IXFP38N30X3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 300 V
Current - Continuous Drain (Id) @ 25°C: 38A (Tc)
Rds On (Max) @ Id, Vgs: 50mOhm @ 19A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1mA
Power Dissipation (Max): 240W (Tc)
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2240 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 68
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXFP38
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single FETs, MOSFETs - IXFP38N30X3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP38N30X3-ND
Single FETs, MOSFETs IXFP38N30X3-ND
N-Channel 300V 38A (Tc) 240W (Tc) Through Hole TO-220-3

N-Channel 300V 38A (Tc) 240W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP38N30X3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP38N30X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP38N30X3
MOSFET N-CH 300V 38A TO220

MOSFET N-CH 300V 38A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRJNCTX3CLASS

MOSFET DISCMSFT NCHULTRJNCTX3CLASS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1323894-IXFP38N30X3 IXFP38N30X3-ND IXFP38N30X3 IXFP38N30X3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers