Zilog Single FETs, MOSFETs IXFP36N20X3

Description
N-Channel 200V 36A (Tc) 176W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 200V 36A (Tc) 176W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFP36N20X3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP36N20X3-ND
Single FETs, MOSFETs IXFP36N20X3-ND
N-Channel 200V 36A (Tc) 176W (Tc) Through Hole TO-220-3

N-Channel 200V 36A (Tc) 176W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Single FETs, MOSFETs - IXFP36N20X3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFP36N20X3
Single FETs, MOSFETs IXFP36N20X3
MOSFET N-CH 200V 36A TO220

MOSFET N-CH 200V 36A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP36N20X3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP36N20X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP36N20X3
MOSFET N-CH 200V 36A TO220

MOSFET N-CH 200V 36A TO220

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFP36N20X3-ND IXFP36N20X3 IXFP36N20X3
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 75A MOSFET Transistor - 278-AUIRF4104S - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers