Zilog Single FETs, MOSFETs IXFP34N65X2M

Description
N-Channel 650V 34A (Tc) 40W (Tc) Through Hole TO-220 Isolated Tab
Request a Quote Datasheet
Description
N-Channel 650V 34A (Tc) 40W (Tc) Through Hole TO-220 Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFP34N65X2M-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP34N65X2M-ND
Single FETs, MOSFETs IXFP34N65X2M-ND
N-Channel 650V 34A (Tc) 40W (Tc) Through Hole TO-220 Isolated Tab

N-Channel 650V 34A (Tc) 40W (Tc) Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V/34A OVERMOLDED TO-220

MOSFET 650V/34A OVERMOLDED TO-220

Buy Now
Single FETs, MOSFETs - IXFP34N65X2M - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFP34N65X2M
Single FETs, MOSFETs IXFP34N65X2M
MOSFET N-CH 650V 34A TO220

MOSFET N-CH 650V 34A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP34N65X2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP34N65X2M
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP34N65X2M
MOSFET N-CH 650V 34A TO220

MOSFET N-CH 650V 34A TO220

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFP34N65X2M-ND IXFP34N65X2M IXFP34N65X2M IXFP34N65X2M
Product Name Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1405ZS-7P - 139461-AUIRF1405ZS-7P - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 230000 milliwatts
View Details
5 suppliers