Littelfuse, Inc. Single FETs, MOSFETs IXFP26N50P3

Description
N-Channel 500V 26A (Tc) 500W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 500V 26A (Tc) 500W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFP26N50P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP26N50P3-ND
Single FETs, MOSFETs IXFP26N50P3-ND
N-Channel 500V 26A (Tc) 500W (Tc) Through Hole TO-220-3

N-Channel 500V 26A (Tc) 500W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1028159-IXFP26N50P3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1028159-IXFP26N50P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1028159-IXFP26N50P3
Win Source Part Number: 1028159-IXFP26N50P3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Polar3™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 230mOhm @ 13A, 10V Vgs(th) (Max) @ Id: 5V @ 4mA Power Dissipation (Max): 500W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2220 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FDP20N50; IRFB20N50KPBF; FDPF20N50; SIHP25N40D-GE3; FDP19N40; SIHP22N60E-GE3; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFP26 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1028159-IXFP26N50P3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, Polar3™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Rds On (Max) @ Id, Vgs: 230mOhm @ 13A, 10V
Vgs(th) (Max) @ Id: 5V @ 4mA
Power Dissipation (Max): 500W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2220 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FDP20N50; IRFB20N50KPBF; FDPF20N50; SIHP25N40D-GE3; FDP19N40; SIHP22N60E-GE3;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFP26
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Polar3 HiPerFET Power MOSFET

MOSFET Polar3 HiPerFET Power MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP26N50P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP26N50P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP26N50P3
MOSFET N-CH 500V 26A TO220AB

MOSFET N-CH 500V 26A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFP26N50P3-ND 1028159-IXFP26N50P3 IXFP26N50P3 IXFP26N50P3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1350366-AUIRF8739L2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 3800 to 340000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040B3 - Acme Chip Technology Co., Limited
Specs
Package Type Surface Mount
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers