Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP22N65X2 IXFP22N65X2

Description
Manufacturer: IXYS Win Source Part Number: 853033-IXFP22N65X2 Series: HiPerFET™ Features: 650 V Package: Tube Family Name: IXFP22 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFP22N65X2X, IXFP22N65X2XINACTIVE , IXFP22N65X2X-ND
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 853033-IXFP22N65X2 Series: HiPerFET™ Features: 650 V Package: Tube Family Name: IXFP22 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFP22N65X2X, IXFP22N65X2XINACTIVE , IXFP22N65X2X-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP22N65X2 - 853033-IXFP22N65X2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP22N65X2
853033-IXFP22N65X2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP22N65X2 853033-IXFP22N65X2
Manufacturer: IXYS Win Source Part Number: 853033-IXFP22N65X2 Series: HiPerFET™ Features: 650 V Package: Tube Family Name: IXFP22 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFP22N65X2X, IXFP22N65X2XINACTIVE , IXFP22N65X2X-ND

Manufacturer: IXYS
Win Source Part Number: 853033-IXFP22N65X2
Series: HiPerFET™
Features: 650 V
Package: Tube
Family Name: IXFP22
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IXFP22N65X2X, IXFP22N65X2XINACTIVE, IXFP22N65X2X-ND

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXFP22N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFP22N65X2-ND
Single FETs, MOSFETs 238-IXFP22N65X2-ND
N-Channel 650V 22A (Tc) 390W (Tc) Through Hole TO-220-3

N-Channel 650V 22A (Tc) 390W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET 650V/22A Ultra Junction X2

MOSFET MOSFET 650V/22A Ultra Junction X2

Buy Now
MOSFET N-CH 650V 22A TO-220 - 401-IXFP22N65X2 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 650V 22A TO-220
401-IXFP22N65X2
MOSFET N-CH 650V 22A TO-220 401-IXFP22N65X2
MOSFET N-CH 650V 22A TO-220

MOSFET N-CH 650V 22A TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP22N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP22N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP22N65X2
MOSFET N-CH 650V 22A TO220

MOSFET N-CH 650V 22A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 853033-IXFP22N65X2 238-IXFP22N65X2-ND IXFP22N65X2 401-IXFP22N65X2 IXFP22N65X2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP22N65X2 Single FETs, MOSFETs MOSFET MOSFET N-CH 650V 22A TO-220 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-2310 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type -55degC ~ 175degC (TJ)
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
1800 Watt, 65 Volt, .96 - 1.215 GHz, GaN RF Input-Matched Transistor - QPD1025L - Qorvo
Specs
Transistor Technology / Material 1800 Watt, 65 Volt, .96 - 1.215 GHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type NI-1230 (Eared)
View Details
2 suppliers