Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP22N60P3 IXFP22N60P3

Description
Manufacturer: IXYS Win Source Part Number: 1049505-IXFP22N60P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 5V @ 1.5mA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 360 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049505-IXFP22N60P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 5V @ 1.5mA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 360 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP22N60P3 - 1049505-IXFP22N60P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP22N60P3
1049505-IXFP22N60P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP22N60P3 1049505-IXFP22N60P3
Manufacturer: IXYS Win Source Part Number: 1049505-IXFP22N60P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 5V @ 1.5mA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 360 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049505-IXFP22N60P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 5V @ 1.5mA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 2600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 360 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IXFP22N60P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP22N60P3-ND
Single FETs, MOSFETs IXFP22N60P3-ND
N-Channel 600V 22A (Tc) 500W (Tc) Through Hole TO-220-3

N-Channel 600V 22A (Tc) 500W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP22N60P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP22N60P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP22N60P3
MOSFET N-CH 600V 22A TO220AB

MOSFET N-CH 600V 22A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V 22A 0.36Ohm PolarP3 Power MOSFET

MOSFET 600V 22A 0.36Ohm PolarP3 Power MOSFET

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049505-IXFP22N60P3 IXFP22N60P3-ND IXFP22N60P3 IXFP22N60P3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP22N60P3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts
PD 500000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz, 400 um Discrete GaAs pHEMT Die - QPD2040D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 400 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFR3806-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers