Zilog Single FETs, MOSFETs IXFP16N60P3

Description
N-Channel 600V 16A (Tc) 347W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 600V 16A (Tc) 347W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFP16N60P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP16N60P3-ND
Single FETs, MOSFETs IXFP16N60P3-ND
N-Channel 600V 16A (Tc) 347W (Tc) Through Hole TO-220-3

N-Channel 600V 16A (Tc) 347W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP16N60P3 - 1049504-IXFP16N60P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP16N60P3
1049504-IXFP16N60P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP16N60P3 1049504-IXFP16N60P3
Manufacturer: IXYS Win Source Part Number: 1049504-IXFP16N60P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 347W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 5V @ 1.5mA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1830pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 470 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1049504-IXFP16N60P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 347W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 5V @ 1.5mA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1830pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 470 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP16N60P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP16N60P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP16N60P3
MOSFET N-CH 600V 16A TO220

MOSFET N-CH 600V 16A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHHIPERFET-POLAR3

MOSFET DISCMSFT NCHHIPERFET-POLAR3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFP16N60P3-ND 1049504-IXFP16N60P3 IXFP16N60P3 IXFP16N60P3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP16N60P3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details