Win Source Part Number: 1355069-IXFP14N85XM
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: HiPerFET™, Polar
Package: Tube
Product Status: Active
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220
Base Product Number: IXFP14
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 850 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 550mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 5.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 1043 pF @ 25 V
Power Dissipation (Max): 38W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
N-Channel 850V 14A (Tc) 38W (Tc) Through Hole TO-220
MOSFET N-CHANNEL 850V 14A TO220
MOSFET N-CHANNEL 850V 14A TO220
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1355069-IXFP14N85XM | IXFP14N85XM-ND | IXFP14N85XM | IXFP14N85XM | IXFP14N85XM |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 38000 milliwatts | 38000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |