Littelfuse, Inc. Single FETs, MOSFETs IXFP14N60P3

Description
N-Channel 600V 14A (Tc) 327W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 600V 14A (Tc) 327W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFP14N60P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP14N60P3-ND
Single FETs, MOSFETs IXFP14N60P3-ND
N-Channel 600V 14A (Tc) 327W (Tc) Through Hole TO-220-3

N-Channel 600V 14A (Tc) 327W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP14N60P3 - 1049503-IXFP14N60P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP14N60P3
1049503-IXFP14N60P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP14N60P3 1049503-IXFP14N60P3
Manufacturer: IXYS Win Source Part Number: 1049503-IXFP14N60P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 327W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1480pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 540 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1049503-IXFP14N60P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 327W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1480pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 540 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP14N60P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP14N60P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP14N60P3
MOSFET N-CH 600V 14A TO220AB

MOSFET N-CH 600V 14A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Polar3 HiPerFETs MOSFET w/Fast Diode

MOSFET Polar3 HiPerFETs MOSFET w/Fast Diode

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFP14N60P3-ND 1049503-IXFP14N60P3 IXFP14N60P3 IXFP14N60P3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP14N60P3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products