Zilog Single FETs, MOSFETs IXFP130N10T

Description
N-Channel 100V 130A (Tc) 360W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 130A (Tc) 360W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFP130N10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP130N10T-ND
Single FETs, MOSFETs IXFP130N10T-ND
N-Channel 100V 130A (Tc) 360W (Tc) Through Hole TO-220-3

N-Channel 100V 130A (Tc) 360W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP130N10T - 1049501-IXFP130N10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP130N10T
1049501-IXFP130N10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP130N10T 1049501-IXFP130N10T
Manufacturer: IXYS Win Source Part Number: 1049501-IXFP130N10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 130A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Gate Charge: 104nC @ 10V Max Input Capacitance: 5080pF @ 25V Maximum Rds On at Id,Vgs: 9.1 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1049501-IXFP130N10T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 130A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Gate Charge: 104nC @ 10V
Max Input Capacitance: 5080pF @ 25V
Maximum Rds On at Id,Vgs: 9.1 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP130N10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP130N10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP130N10T
MOSFET N-CH 100V 130A TO220AB

MOSFET N-CH 100V 130A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 130 Amps 100V

MOSFET 130 Amps 100V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFP130N10T-ND 1049501-IXFP130N10T IXFP130N10T IXFP130N10T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP130N10T Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-2092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers