Littelfuse, Inc. Single FETs, MOSFETs IXFP12N65X2

Description
N-Channel 650V 12A (Tc) 180W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 650V 12A (Tc) 180W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFP12N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP12N65X2-ND
Single FETs, MOSFETs IXFP12N65X2-ND
N-Channel 650V 12A (Tc) 180W (Tc) Through Hole TO-220-3

N-Channel 650V 12A (Tc) 180W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V/12A TO-220

MOSFET 650V/12A TO-220

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP12N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP12N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP12N65X2
MOSFET N-CH 650V 12A TO220AB

MOSFET N-CH 650V 12A TO220AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFP12N65X2-ND IXFP12N65X2 IXFP12N65X2
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKQ120N75CP2XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details