Zilog Single FETs, MOSFETs IXFP110N15T2

Description
N-Channel 150V 110A (Tc) 480W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 150V 110A (Tc) 480W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFP110N15T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP110N15T2-ND
Single FETs, MOSFETs IXFP110N15T2-ND
N-Channel 150V 110A (Tc) 480W (Tc) Through Hole TO-220-3

N-Channel 150V 110A (Tc) 480W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP110N15T2 - 1049500-IXFP110N15T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP110N15T2
1049500-IXFP110N15T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP110N15T2 1049500-IXFP110N15T2
Manufacturer: IXYS Win Source Part Number: 1049500-IXFP110N15T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 480W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 8600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 55A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1049500-IXFP110N15T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 480W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 8600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 55A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Single FETs, MOSFETs - IXFP110N15T2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFP110N15T2
Single FETs, MOSFETs IXFP110N15T2
MOSFET N-CH 150V 110A TO220AB

MOSFET N-CH 150V 110A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP110N15T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP110N15T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP110N15T2
MOSFET N-CH 150V 110A TO220AB

MOSFET N-CH 150V 110A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Trench T2 HiperFET Power MOSFET

MOSFET Trench T2 HiperFET Power MOSFET

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFP110N15T2-ND 1049500-IXFP110N15T2 IXFP110N15T2 IXFP110N15T2 IXFP110N15T2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFP110N15T2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3
V(BR)DSS 150 volts 150 volts
PD 480000 milliwatts 480000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
55V 75A MOSFET Transistor - 278-AUIRF3205ZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 170000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
7 suppliers