Zilog Single FETs, MOSFETs IXFP102N15T

Description
N-Channel 150V 102A (Tc) 455W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 150V 102A (Tc) 455W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFP102N15T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFP102N15T-ND
Single FETs, MOSFETs IXFP102N15T-ND
N-Channel 150V 102A (Tc) 455W (Tc) Through Hole TO-220-3

N-Channel 150V 102A (Tc) 455W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324364-IXFP102N15T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324364-IXFP102N15T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324364-IXFP102N15T
Manufacturer: IXYS Win Source Part Number: 1324364-IXFP102N15T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 102A (Tc) Rds On (Max) @ Id, Vgs: 18mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 455W (Tc) Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5220 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFP102 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324364-IXFP102N15T
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 102A (Tc)
Rds On (Max) @ Id, Vgs: 18mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 455W (Tc)
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5220 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXFP102
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFP102N15T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFP102N15T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFP102N15T
MOSFET N-CH 150V 102A TO220AB

MOSFET N-CH 150V 102A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 102 Amps 0V

MOSFET 102 Amps 0V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFP102N15T-ND 1324364-IXFP102N15T IXFP102N15T IXFP102N15T
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - AUIRF4104STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers