Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN90N85X IXFN90N85X

Description
Manufacturer: IXYS Win Source Part Number: 876089-IXFN90N85X Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 90A (Tc) 1200W (Tc) Chassis Mount SOT-227B Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: IXFN90 Categories: Discrete Semiconductor Products Case / Package: SOT-227B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876089-IXFN90N85X Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 90A (Tc) 1200W (Tc) Chassis Mount SOT-227B Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: IXFN90 Categories: Discrete Semiconductor Products Case / Package: SOT-227B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN90N85X - 876089-IXFN90N85X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN90N85X
876089-IXFN90N85X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN90N85X 876089-IXFN90N85X
Manufacturer: IXYS Win Source Part Number: 876089-IXFN90N85X Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 90A (Tc) 1200W (Tc) Chassis Mount SOT-227B Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: IXFN90 Categories: Discrete Semiconductor Products Case / Package: SOT-227B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876089-IXFN90N85X
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 90A (Tc) 1200W (Tc) Chassis Mount SOT-227B
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: IXFN90
Categories: Discrete Semiconductor Products
Case / Package: SOT-227B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IXFN90N85X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN90N85X-ND
Single FETs, MOSFETs IXFN90N85X-ND
N-Channel 850V 90A (Tc) 1200W (Tc) Chassis Mount SOT-227B

N-Channel 850V 90A (Tc) 1200W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 850V/90A Ultra Junction X-Class

MOSFET 850V/90A Ultra Junction X-Class

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN90N85X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN90N85X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN90N85X
MOSFET N-CH 850V 90A SOT227B

MOSFET N-CH 850V 90A SOT227B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 876089-IXFN90N85X IXFN90N85X-ND IXFN90N85X IXFN90N85X
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN90N85X Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers