Littelfuse, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXFN80N60P3

Description
Manufacturer: IXYS Win Source Part Number: 1324104-IXFN80N60P3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 66A (Tc) Rds On (Max) @ Id, Vgs: 70mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 960W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13100 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -IXFN80N60P3 Base Product Number: IXFN80 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324104-IXFN80N60P3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 66A (Tc) Rds On (Max) @ Id, Vgs: 70mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 960W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13100 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -IXFN80N60P3 Base Product Number: IXFN80 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324104-IXFN80N60P3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324104-IXFN80N60P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324104-IXFN80N60P3
Manufacturer: IXYS Win Source Part Number: 1324104-IXFN80N60P3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 66A (Tc) Rds On (Max) @ Id, Vgs: 70mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 960W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13100 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -IXFN80N60P3 Base Product Number: IXFN80 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324104-IXFN80N60P3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 66A (Tc)
Rds On (Max) @ Id, Vgs: 70mOhm @ 40A, 10V
Vgs(th) (Max) @ Id: 5V @ 8mA
Power Dissipation (Max): 960W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13100 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -IXFN80N60P3
Base Product Number: IXFN80
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IXFN80N60P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN80N60P3-ND
Single FETs, MOSFETs IXFN80N60P3-ND
N-Channel 600V 66A (Tc) 960W (Tc) Chassis Mount SOT-227B

N-Channel 600V 66A (Tc) 960W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Polar3 HiPerFET Power MOSFET

MOSFET Polar3 HiPerFET Power MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN80N60P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN80N60P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN80N60P3
MOSFET N-CH 600V 66A SOT-227B

MOSFET N-CH 600V 66A SOT-227B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324104-IXFN80N60P3 IXFN80N60P3-ND IXFN80N60P3 IXFN80N60P3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

25W, 30-1200 MHz, GaN RF Input-Matched Transistor - QPD1004A - Qorvo
Specs
Transistor Technology / Material 25W, 30-1200 MHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details