IXYS Corporation Electronic Surplus - IXFN80N50Q2 IXFN80N50Q2

Description
Manufacturer: IXYS Win Source Part Number: 1191125-IXFN80N50Q2 Packaging: Tube Mounting Style: Chassis Mount Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-227B Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: SOT-227-4, miniBLOC Power Dissipation (Maximum): 890W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 72A Rds On (Maximum) at Id, Vgs: 60mOhm at 500mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 8mA Gate Charge (Qg) (Maximum) at Vgs: 250nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 12800pF at 25V
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1191125-IXFN80N50Q2 Packaging: Tube Mounting Style: Chassis Mount Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-227B Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: SOT-227-4, miniBLOC Power Dissipation (Maximum): 890W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 72A Rds On (Maximum) at Id, Vgs: 60mOhm at 500mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 8mA Gate Charge (Qg) (Maximum) at Vgs: 250nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 12800pF at 25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IXFN80N50Q2 - 1191125-IXFN80N50Q2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IXFN80N50Q2
1191125-IXFN80N50Q2
Electronic Surplus - IXFN80N50Q2 1191125-IXFN80N50Q2
Manufacturer: IXYS Win Source Part Number: 1191125-IXFN80N50Q2 Packaging: Tube Mounting Style: Chassis Mount Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-227B Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: SOT-227-4, miniBLOC Power Dissipation (Maximum): 890W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 72A Rds On (Maximum) at Id, Vgs: 60mOhm at 500mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 8mA Gate Charge (Qg) (Maximum) at Vgs: 250nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 12800pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191125-IXFN80N50Q2
Packaging: Tube
Mounting Style: Chassis Mount
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-227B
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227-4, miniBLOC
Power Dissipation (Maximum): 890W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 72A
Rds On (Maximum) at Id, Vgs: 60mOhm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 8mA
Gate Charge (Qg) (Maximum) at Vgs: 250nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 12800pF at 25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191125-IXFN80N50Q2
Product Name Electronic Surplus - IXFN80N50Q2
Unlock Full Specs
to access all available technical data