Manufacturer: IXYS
Win Source Part Number: 846994-IXFN80N50P
Series: PolarHV™
Features: 500 V
Package: Tube
Family Name: IXFN80
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 500V 66A (Tc) 700W (Tc) Chassis Mount SOT-227B
MOSFET N-CH 500V 66A SOT227B
MOSFET N-CH 500V 66A SOT227B
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 846994-IXFN80N50P | 238-IXFN80N50P-ND | IXFN80N50P | IXFN80N50P | IXFN80N50P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN80N50P | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 500 volts |