Manufacturer: IXYS
Win Source Part Number: 1191124-IXFN80N50
Packaging: Tube
Mounting Style: Chassis Mount
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-227B
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227-4, miniBLOC
Power Dissipation (Maximum): 700W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: Not Applicable
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 66A
Rds On (Maximum) at Id, Vgs: 55mOhm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 8mA
Gate Charge (Qg) (Maximum) at Vgs: 380nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 9890pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191124-IXFN80N50 |
| Product Name | Electronic Surplus - IXFN80N50 |