Zilog Single FETs, MOSFETs IXFN70N120SK

Description
N-Channel 1200V 68A (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 1200V 68A (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFN70N120SK-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN70N120SK-ND
Single FETs, MOSFETs IXFN70N120SK-ND
N-Channel 1200V 68A (Tc) Chassis Mount SOT-227B

N-Channel 1200V 68A (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 999730-IXFN70N120SK - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
999730-IXFN70N120SK
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 999730-IXFN70N120SK
Win Source Part Number: 999730-IXFN70N120SK Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 10 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 68A (Tc) Rds On (Max) @ Id, Vgs: 34mOhm @ 50A, 20V Vgs(th) (Max) @ Id: 4V @ 15mA Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 161 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 2790 pF @ 1000 V Vgs (Max): +20V, -5V Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFN70 Drive Voltage (Max Rds On, Min Rds On): 20V

Win Source Part Number: 999730-IXFN70N120SK
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 10
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 68A (Tc)
Rds On (Max) @ Id, Vgs: 34mOhm @ 50A, 20V
Vgs(th) (Max) @ Id: 4V @ 15mA
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 161 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 2790 pF @ 1000 V
Vgs (Max): +20V, -5V
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFN70
Drive Voltage (Max Rds On, Min Rds On): 20V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SiC Power MOSFET

MOSFET SiC Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IXFN70N120SK - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFN70N120SK
Single FETs, MOSFETs IXFN70N120SK
SICFET N-CH 1200V 68A SOT227B

SICFET N-CH 1200V 68A SOT227B

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN70N120SK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN70N120SK
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN70N120SK
SICFET N-CH 1200V 68A SOT227B

SICFET N-CH 1200V 68A SOT227B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFN70N120SK-ND 999730-IXFN70N120SK IXFN70N120SK IXFN70N120SK IXFN70N120SK
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
Package Type SOT-227-4, miniBLOC SOT3 SOT-227-4, miniBLOC SOT-227-4, miniBLOC
V(BR)DSS 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details