Manufacturer: IXYS
Win Source Part Number: 1191123-IXFN60N80P
Series: PolarHV
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 53A
Family Name: IXFN60N80P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227B
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 250nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 18000pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1040W (Tc)
Rds On (Maximum) @ Id, Vgs: 140 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): APT8014JLL; APT8015JVR; APT8020JLL;
Introduction Date: May 07, 2006
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 10
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191123-IXFN60N80P |
| Product Name | Electronic Surplus - IXFN60N80P |