Manufacturer: IXYS
Win Source Part Number: 1191122-IXFN56N90P
Packaging: Tube
Mounting Style: Chassis Mount
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-227B
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227-4, miniBLOC
Power Dissipation (Maximum): 1000W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 900V
Id - Continuous Drain Current: 56A
Rds On (Maximum) at Id, Vgs: 135mOhm at 28A, 10V
Gate Source Voltage(th) (Maximum) at Id: 6.5V at 3mA
Gate Charge (Qg) (Maximum) at Vgs: 375nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 23000pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191122-IXFN56N90P |
| Product Name | Electronic Surplus - IXFN56N90P |