The IXFN55N120SK is a 1200 V silicon carbide MOSFET designed for high-frequency switching applications such as solar inverters, UPS, and motor drives. It features a 32 mΩ typical on-resistance and a continuous drain current of 54 A at 25 °C, with a maximum junction temperature of 175 °C. The device uses a SOT-227B (miniBLOC) package with a 32.4 mm x 38.1 mm footprint and a 30 g weight. It includes a real Kelvin source connection and is rated for 2500 V AC isolation. The package complies with UL 94 V-0 and RoHS standards. Gate drive voltage is compatible with 15 V, and thermal resistance junction-to-case is 0.71 K/W. The maximum gate-source voltage is 19 V transient and 15 V continuous.
SIC AND MULTICHIP DISCRETE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 238-IXFN55N120SK-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |