N-Channel 75V 480A (Tc) 940W (Tc) Chassis Mount SOT-227B
Manufacturer: IXYS
Win Source Part Number: 876087-IXFN520N075T2
Series: GigaMOS™, HiPerFET™, TrenchT2™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 480A (Tc) 940W (Tc) Chassis Mount SOT-227B
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: IXFN520
Categories: Discrete Semiconductor Products
Case / Package: SOT-227B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 75V 480A SOT227B
MOSFET GigaMOS Trench T2 HiperFET PWR MOSFET
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN520N075T2-ND | 876087-IXFN520N075T2 | IXFN520N075T2 | IXFN520N075T2 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN520N075T2 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel |