Zilog Single FETs, MOSFETs IXFN50N50

Description
N-Channel 500V 50A (Tc) 600W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 500V 50A (Tc) 600W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFN50N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN50N50-ND
Single FETs, MOSFETs IXFN50N50-ND
N-Channel 500V 50A (Tc) 600W (Tc) Chassis Mount SOT-227B

N-Channel 500V 50A (Tc) 600W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 50 Amps 500V 0.1 Rds

MOSFET 50 Amps 500V 0.1 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN50N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN50N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN50N50
MOSFET N-CH 500V 50A SOT-227B

MOSFET N-CH 500V 50A SOT-227B

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFN50N50-ND IXFN50N50 IXFN50N50
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-2310 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type -55degC ~ 175degC (TJ)
Packing Method Tube; Tube
View Details