Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN50N120SIC IXFN50N120SIC

Description
Manufacturer: IXYS Win Source Part Number: 876086-IXFN50N120SIC Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 47A (Tc) - Chassis Mount SOT-227B Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: IXFN50 Categories: Discrete Semiconductor Products Case / Package: SOT-227B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876086-IXFN50N120SIC Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 47A (Tc) - Chassis Mount SOT-227B Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: IXFN50 Categories: Discrete Semiconductor Products Case / Package: SOT-227B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN50N120SIC - 876086-IXFN50N120SIC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN50N120SIC
876086-IXFN50N120SIC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN50N120SIC 876086-IXFN50N120SIC
Manufacturer: IXYS Win Source Part Number: 876086-IXFN50N120SIC Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 47A (Tc) - Chassis Mount SOT-227B Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: IXFN50 Categories: Discrete Semiconductor Products Case / Package: SOT-227B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876086-IXFN50N120SIC
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 47A (Tc) - Chassis Mount SOT-227B
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: IXFN50
Categories: Discrete Semiconductor Products
Case / Package: SOT-227B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IXFN50N120SIC-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN50N120SIC-ND
Single FETs, MOSFETs IXFN50N120SIC-ND
N-Channel 1200V 47A (Tc) Chassis Mount SOT-227B

N-Channel 1200V 47A (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN50N120SIC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN50N120SIC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN50N120SIC
SICFET N-CH 1200V 47A SOT227B

SICFET N-CH 1200V 47A SOT227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SICARBIDE-DISCRETE MOSFET (MIN

MOSFET SICARBIDE-DISCRETE MOSFET (MIN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 876086-IXFN50N120SIC IXFN50N120SIC-ND IXFN50N120SIC IXFN50N120SIC
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN50N120SIC Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details