MOSFET N-CH 500V 48A SOT-227B Product overview: IXFN48N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN48N50 can be used for catalog matching and distributor lookup.
N-Channel 500V 48A (Tc) 520W (Tc) Chassis Mount SOT-227B
Manufacturer: IXYS
Win Source Part Number: 018139-IXFN48N50
Packaging: Tube/Rail
Mounting: Chassis Mount
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 520W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-227B
Dimension: SOT-227-4, miniBLOC
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 48A
Gate-Source Threshold Voltage: 4V @ 8mA
Max Gate Charge: 270nC @ 10V
Max Input Capacitance: 8400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 500mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
MOSFET N-CH 500V 48A SOT-227B
MOSFET N-CH 500V 48A SOT-227B
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IXFN48N50 | IXFN48N50-ND | 018139-IXFN48N50 | IXFN48N50 | IXFN48N50 | IXFN48N50 |
| Product Name | 500V 48A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN48N50 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 500 volts | 500 volts | 500 volts | |||
| PD | 520 milliwatts | 520000 milliwatts | 520000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |