Littelfuse, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXFN44N100P

Description
Manufacturer: IXYS Win Source Part Number: 1324582-IXFN44N100P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 37A (Tc) Rds On (Max) @ Id, Vgs: 220mOhm @ 22A, 10V Vgs(th) (Max) @ Id: 6.5V @ 1mA Power Dissipation (Max): 890W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 305 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 19000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -IXFN44N100P Base Product Number: IXFN44 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324582-IXFN44N100P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 37A (Tc) Rds On (Max) @ Id, Vgs: 220mOhm @ 22A, 10V Vgs(th) (Max) @ Id: 6.5V @ 1mA Power Dissipation (Max): 890W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 305 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 19000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -IXFN44N100P Base Product Number: IXFN44 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324582-IXFN44N100P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324582-IXFN44N100P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324582-IXFN44N100P
Manufacturer: IXYS Win Source Part Number: 1324582-IXFN44N100P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 37A (Tc) Rds On (Max) @ Id, Vgs: 220mOhm @ 22A, 10V Vgs(th) (Max) @ Id: 6.5V @ 1mA Power Dissipation (Max): 890W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 305 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 19000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -IXFN44N100P Base Product Number: IXFN44 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324582-IXFN44N100P
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 37A (Tc)
Rds On (Max) @ Id, Vgs: 220mOhm @ 22A, 10V
Vgs(th) (Max) @ Id: 6.5V @ 1mA
Power Dissipation (Max): 890W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 305 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 19000 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -IXFN44N100P
Base Product Number: IXFN44
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IXFN44N100P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN44N100P-ND
Single FETs, MOSFETs IXFN44N100P-ND
N-Channel 1000V 37A (Tc) 890W (Tc) Chassis Mount SOT-227B

N-Channel 1000V 37A (Tc) 890W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 44 Amps 1000V 0.22 Rds

MOSFET 44 Amps 1000V 0.22 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN44N100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN44N100P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN44N100P
MOSFET N-CH 1000V 37A SOT-227B

MOSFET N-CH 1000V 37A SOT-227B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324582-IXFN44N100P IXFN44N100P-ND IXFN44N100P IXFN44N100P
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP4310Z - 912284-AUIRFP4310Z - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; PG-TO247-3
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details