Manufacturer: IXYS
Win Source Part Number: 846993-IXFN420N10T
Series: GigaMOS™ HiPerFET™
Features: 100 V
Package: Tube
Family Name: IXFN420
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 100V 420A (Tc) 1070W (Tc) Chassis Mount SOT-227B
MOSFET TRENCH HIPERFET PWR MOSFET 100V 420A
MOSFET N-CH 100V 420A SOT227B
MOSFET N-CH 100V 420A SOT227B
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 846993-IXFN420N10T | 238-IXFN420N10T-ND | IXFN420N10T | IXFN420N10T | IXFN420N10T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN420N10T | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 100 volts |