Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXFN38N80Q2

Description
Manufacturer: IXYS Win Source Part Number: 1323867-IXFN38N80Q2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 220mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 8mA Power Dissipation (Max): 735W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8340 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFN38 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1323867-IXFN38N80Q2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 220mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 8mA Power Dissipation (Max): 735W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8340 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFN38 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323867-IXFN38N80Q2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323867-IXFN38N80Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323867-IXFN38N80Q2
Manufacturer: IXYS Win Source Part Number: 1323867-IXFN38N80Q2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 220mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 8mA Power Dissipation (Max): 735W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8340 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFN38 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1323867-IXFN38N80Q2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 38A (Tc)
Rds On (Max) @ Id, Vgs: 220mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4.5V @ 8mA
Power Dissipation (Max): 735W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8340 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXFN38
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 38 Amps 800V 0.22 Rds

MOSFET 38 Amps 800V 0.22 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN38N80Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN38N80Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN38N80Q2
MOSFET N-CH 800V 38A SOT227B

MOSFET N-CH 800V 38A SOT227B

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1323867-IXFN38N80Q2 IXFN38N80Q2 IXFN38N80Q2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 60V 84A MOSFET Transistor - 278-AUIRF1010EZ - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 140000 milliwatts
View Details
5 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details