Zilog Single FETs, MOSFETs IXFN36N60

Description
N-Channel 600V 36A (Tc) 520W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 600V 36A (Tc) 520W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFN36N60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN36N60-ND
Single FETs, MOSFETs IXFN36N60-ND
N-Channel 600V 36A (Tc) 520W (Tc) Chassis Mount SOT-227B

N-Channel 600V 36A (Tc) 520W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Singapore, Singapore
600V 36A MOSFET Transistor
278-IXFN36N60
600V 36A MOSFET Transistor 278-IXFN36N60
MOSFET N-CH 600V 36A SOT-227B Product overview: IXFN36N60 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN36N60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 36A SOT-227B Product overview: IXFN36N60 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN36N60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324557-IXFN36N60 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324557-IXFN36N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324557-IXFN36N60
Manufacturer: IXYS Win Source Part Number: 1324557-IXFN36N60 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 36A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 8mA Power Dissipation (Max): 520W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 325 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFN36N60-NDR,460869 Base Product Number: IXFN36 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324557-IXFN36N60
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 36A (Tc)
Rds On (Max) @ Id, Vgs: 180mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4.5V @ 8mA
Power Dissipation (Max): 520W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 325 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IXFN36N60-NDR,460869
Base Product Number: IXFN36
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V 36A

MOSFET 600V 36A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN36N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN36N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN36N60
MOSFET N-CH 600V 36A SOT-227B

MOSFET N-CH 600V 36A SOT-227B

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFN36N60-ND 278-IXFN36N60 1324557-IXFN36N60 IXFN36N60 IXFN36N60
Product Name Single FETs, MOSFETs 600V 36A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data