Zilog Single FETs, MOSFETs IXFN340N07

Description
N-Channel 70V 340A (Tc) 700W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 70V 340A (Tc) 700W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFN340N07-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN340N07-ND
Single FETs, MOSFETs IXFN340N07-ND
N-Channel 70V 340A (Tc) 700W (Tc) Chassis Mount SOT-227B

N-Channel 70V 340A (Tc) 700W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Singapore, Singapore
70V 340A MOSFET Transistor
278-IXFN340N07
70V 340A MOSFET Transistor 278-IXFN340N07
MOSFET N-CH 70V 340A SOT-227B Product overview: IXFN340N07 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 340A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 340A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN340N07 can be used for catalog matching and distributor lookup.

MOSFET N-CH 70V 340A SOT-227B Product overview: IXFN340N07 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 340A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 340A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN340N07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 988453-IXFN340N07 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
988453-IXFN340N07
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 988453-IXFN340N07
Win Source Part Number: 988453-IXFN340N07 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™ Package: Tube Standard Package: 10 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 70 V Current - Continuous Drain (Id) @ 25°C: 340A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 8mA Power Dissipation (Max): 700W (Tc) Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 490 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 12200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 988453-IXFN340N07
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™
Package: Tube
Standard Package: 10
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 70 V
Current - Continuous Drain (Id) @ 25°C: 340A (Tc)
Rds On (Max) @ Id, Vgs: 4mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 8mA
Power Dissipation (Max): 700W (Tc)
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 490 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 12200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN340N07 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN340N07
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN340N07
MOSFET N-CH 70V 340A SOT-227B

MOSFET N-CH 70V 340A SOT-227B

Supplier's Site
MOSFET N-CH 70V 340A SOT-227B - 401-IXFN340N07 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 70V 340A SOT-227B
401-IXFN340N07
MOSFET N-CH 70V 340A SOT-227B 401-IXFN340N07
MOSFET N-CH 70V 340A SOT-227B

MOSFET N-CH 70V 340A SOT-227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET HiperFET Pwr MOSFET 70V, 340A

MOSFET HiperFET Pwr MOSFET 70V, 340A

Buy Now
Single FETs, MOSFETs - IXFN340N07 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFN340N07
Single FETs, MOSFETs IXFN340N07
MOSFET N-CH 70V 340A SOT-227B

MOSFET N-CH 70V 340A SOT-227B

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFN340N07-ND 278-IXFN340N07 988453-IXFN340N07 IXFN340N07 401-IXFN340N07 IXFN340N07 IXFN340N07
Product Name Single FETs, MOSFETs 70V 340A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 70V 340A SOT-227B MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT-227-4, miniBLOC Tube SOT3 SOT-227-4, miniBLOC SOT-227-4, miniBLOC
PD 700 milliwatts 700000 milliwatts 700000 milliwatts 700000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data