Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXFN340N06

Description
Manufacturer: IXYS Win Source Part Number: 1324556-IXFN340N06 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 340A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 8mA Power Dissipation (Max): 700W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 600 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 16800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324556-IXFN340N06 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 340A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 8mA Power Dissipation (Max): 700W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 600 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 16800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324556-IXFN340N06 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324556-IXFN340N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324556-IXFN340N06
Manufacturer: IXYS Win Source Part Number: 1324556-IXFN340N06 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 340A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 8mA Power Dissipation (Max): 700W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 600 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 16800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: IXYS
Win Source Part Number: 1324556-IXFN340N06
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 340A (Tc)
Rds On (Max) @ Id, Vgs: 3mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 8mA
Power Dissipation (Max): 700W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 600 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 16800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 78
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 340 Amps 60V 0.003 Rds

MOSFET 340 Amps 60V 0.003 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN340N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN340N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN340N06
MOSFET N-CH 60V 340A SOT-227B

MOSFET N-CH 60V 340A SOT-227B

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324556-IXFN340N06 IXFN340N06 IXFN340N06
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1047081-AUIRF7647S2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 2500 to 41000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
6 suppliers