N-Channel 1200V 32A (Tc) 1000W (Tc) Chassis Mount SOT-227B
Manufacturer: IXYS
Win Source Part Number: 777622-IXFN32N120P
Series: Polar
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 32A
Family Name: IXFN32N120P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: SOT-227B
Channel Type Type: N
Drain Source Voltage: 1200V
Vgs(th) (Maximum) @ Id: 6.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 360nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 21000pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1000W (Tc)
Rds On (Maximum) @ Id, Vgs: 310 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): APT34M120J; APT12040JVFR ; APT12040JVR;
Introduction Date: March 09, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
MOSFET N-CH 1200V 32A SOT-227B
MOSFET N-CH 1200V 32A SOT-227B
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN32N120P-ND | 777622-IXFN32N120P | IXFN32N120P | IXFN32N120P | IXFN32N120P |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN32N120P | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT-227-4, miniBLOC | SOT3 | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | |
| PD | 1.00E6 milliwatts | 1.00E6 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |