Littelfuse, Inc. Single FETs, MOSFETs IXFN32N100Q3

Description
N-Channel 1000V 28A (Tc) 780W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 1000V 28A (Tc) 780W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFN32N100Q3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN32N100Q3-ND
Single FETs, MOSFETs IXFN32N100Q3-ND
N-Channel 1000V 28A (Tc) 780W (Tc) Chassis Mount SOT-227B

N-Channel 1000V 28A (Tc) 780W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324117-IXFN32N100Q3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324117-IXFN32N100Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324117-IXFN32N100Q3
Manufacturer: IXYS Win Source Part Number: 1324117-IXFN32N100Q3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 320mOhm @ 16A, 10V Vgs(th) (Max) @ Id: 6.5V @ 8mA Power Dissipation (Max): 780W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 195 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9940 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -IXFN32N100Q3 Base Product Number: IXFN32 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324117-IXFN32N100Q3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 28A (Tc)
Rds On (Max) @ Id, Vgs: 320mOhm @ 16A, 10V
Vgs(th) (Max) @ Id: 6.5V @ 8mA
Power Dissipation (Max): 780W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 195 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9940 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -IXFN32N100Q3
Base Product Number: IXFN32
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN32N100Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN32N100Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN32N100Q3
MOSFET N-CH 1000V 28A SOT227B

MOSFET N-CH 1000V 28A SOT227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Q3Class HiPerFET Pwr MOSFET 1000V/28A

MOSFET Q3Class HiPerFET Pwr MOSFET 1000V/28A

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFN32N100Q3-ND 1324117-IXFN32N100Q3 IXFN32N100Q3 IXFN32N100Q3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C065080T3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
IDSS 31000 milliamps
View Details
4 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details